Vishay Precision Group Single FETs, MOSFETs SI7129DN-T1-GE3

Description
P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7129DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7129DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7129DN-T1-GE3TR-ND
P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7129DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7129DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7129DN-T1-GE3CT-ND
P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7129DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7129DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7129DN-T1-GE3DKR-ND
P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7129DN-T1-GE3 - 028606-SI7129DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7129DN-T1-GE3
028606-SI7129DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7129DN-T1-GE3 028606-SI7129DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028606-SI7129DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.8W (Ta), 52.1W (Tc) Family Name: Si7129DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 3345pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.4 mOhm @ 14.4A, 10V Alternative Parts (Cross-Reference): BSZ120P03NS3G; STL9P3LLH6; BSZ120P03NS3EGXT; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028606-SI7129DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 52.1W (Tc)
Family Name: Si7129DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 3345pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.4 mOhm @ 14.4A, 10V
Alternative Parts (Cross-Reference): BSZ120P03NS3G; STL9P3LLH6; BSZ120P03NS3EGXT;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 30V 35A MOSFET Transistor
278-SI7129DN-T1-GE3
SMD 30V 35A MOSFET Transistor 278-SI7129DN-T1-GE3
P-CH MOSFET 30V 35A 11.4mR Surface Mount Product overview: SI7129DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7129DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 35A 11.4mR Surface Mount Product overview: SI7129DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7129DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7129DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7129DN-T1-GE3
Single FETs, MOSFETs SI7129DN-T1-GE3
MOSFET P-CH 30V 35A PPAK1212-8

MOSFET P-CH 30V 35A PPAK1212-8

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -35A, Powerpak 1212; Transistor Polarity Vishay - 61AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -35A, Powerpak 1212; Transistor Polarity Vishay
61AC1937
Mosfet, P-Ch, -30V, -35A, Powerpak 1212; Transistor Polarity Vishay 61AC1937
MOSFET, P-CH, -30V, -35A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; RoHS Compliant: Yes

MOSFET, P-CH, -30V, -35A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7129DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7129DN-T1-GE3
30V 35A 11.4mΩ@14.4A,10V 2.8V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

30V 35A 11.4mΩ@14.4A,10V 2.8V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7129DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7129DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7129DN-T1-GE3
MOSFET P-CH 30V 35A PPAK1212-8

MOSFET P-CH 30V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7129DN-T1-GE3TR-ND 028606-SI7129DN-T1-GE3 278-SI7129DN-T1-GE3 SI7129DN-T1-GE3 61AC1937 SI7129DN-T1-GE3 SI7129DN-T1-GE3 SI7129DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7129DN-T1-GE3 SMD 30V 35A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -35A, Powerpak 1212; Transistor Polarity Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 Surface Mount
V(BR)DSS 30 volts 30 volts 30 volts
PD 3800 to 52100 milliwatts 52100 milliwatts 3800 milliwatts 3800 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7665S2TR - 862657-AUIRF7665S2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DIRECTFET SB
View Details
6 suppliers