Vishay Intertechnology, Inc. N-Channel 11.7 A 1 V 0.0075 ohm MOSFET Transistor SI7114DN-T1-GE3

Description
TRANSISTOR 11.7 A, 1 V, 0.0075 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7114DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.7 A, 1 V, 0.0075 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.7 A, 1 V, 0.0075 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 11.7 A, 1 V, 0.0075 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7114DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.7 A, 1 V, 0.0075 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.7 A, 1 V, 0.0075 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 11.7 A 1 V 0.0075 ohm MOSFET Transistor
278-SI7114DN-T1-GE3
N-Channel 11.7 A 1 V 0.0075 ohm MOSFET Transistor 278-SI7114DN-T1-GE3
TRANSISTOR 11.7 A, 1 V, 0.0075 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7114DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.7 A, 1 V, 0.0075 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.7 A, 1 V, 0.0075 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 11.7 A, 1 V, 0.0075 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7114DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.7 A, 1 V, 0.0075 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.7 A, 1 V, 0.0075 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7114DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7114DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7114DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7114DN-T1-GE3TR-ND
N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-GE3 - 1096130-SI7114DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-GE3
1096130-SI7114DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-GE3 1096130-SI7114DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096130-SI7114DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 18.3A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096130-SI7114DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 18.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7114DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7114DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7114DN-T1-GE3
MOSFET N-CH 30V 11.7A PPAK1212-8

MOSFET N-CH 30V 11.7A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 18.3A 3.8W 7.5mohm @ 10V

MOSFET 30V 18.3A 3.8W 7.5mohm @ 10V

Buy Now Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 33P5377 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
33P5377
N Ch Mosfet, Full Reel; Channel Type Vishay 33P5377
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:8Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7114DN-T1-GE3 SI7114DN-T1-GE3TR-ND 1096130-SI7114DN-T1-GE3 SI7114DN-T1-GE3 SI7114DN-T1-GE3 33P5377
Product Name N-Channel 11.7 A 1 V 0.0075 ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7114DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Ch Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3
Unlock Full Specs
to access all available technical data