Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113ADN-T1-GE3 SI7113ADN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 852379-SI7113ADN-T1- GE3 Series: TrenchFET® Features: 100 V Package: Reel - TR Family Name: SI7113 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7113ADN-T1-GE3CT, SI7113ADN-T1-GE3DKR, SI7113ADN-T1-GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 852379-SI7113ADN-T1- GE3 Series: TrenchFET® Features: 100 V Package: Reel - TR Family Name: SI7113 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7113ADN-T1-GE3CT, SI7113ADN-T1-GE3DKR, SI7113ADN-T1-GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113ADN-T1-GE3 - 852379-SI7113ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113ADN-T1-GE3
852379-SI7113ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113ADN-T1-GE3 852379-SI7113ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 852379-SI7113ADN-T1- GE3 Series: TrenchFET® Features: 100 V Package: Reel - TR Family Name: SI7113 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7113ADN-T1-GE3CT, SI7113ADN-T1-GE3DKR, SI7113ADN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 852379-SI7113ADN-T1-GE3
Series: TrenchFET®
Features: 100 V
Package: Reel - TR
Family Name: SI7113
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7113ADN-T1-GE3CT, SI7113ADN-T1-GE3DKR, SI7113ADN-T1-GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SI7113ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113ADN-T1-GE3CT-ND
Single FETs, MOSFETs SI7113ADN-T1-GE3CT-ND
P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113ADN-T1-GE3TR-ND
Single FETs, MOSFETs SI7113ADN-T1-GE3TR-ND
P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7113ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7113ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7113ADN-T1-GE3DKR-ND
P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 100V 10.8A (Tc) 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI7113ADN-T1-GE3
MOSFET Transistor 278-SI7113ADN-T1-GE3
POWER, FET, Product overview: SI7113ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113ADN-T1-GE3 can be used for catalog matching and distributor lookup.

POWER, FET, Product overview: SI7113ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7113ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7113ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7113ADN-T1-GE3
Single FETs, MOSFETs SI7113ADN-T1-GE3
MOSFET P-CH 100V 10.8A PPAK

MOSFET P-CH 100V 10.8A PPAK

Supplier's Site Datasheet
Triode/MOS Tube/Transistor >> MOSFETs - SI7113ADN-T1-GE3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7113ADN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7113ADN-T1-GE3
100V 10.8A 132mΩ@3.8A,10V 27.8W 2.6V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

100V 10.8A 132mΩ@3.8A,10V 27.8W 2.6V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -100V, -10.8A, 150Deg C; Transistor Polarity Vishay - 78AC6540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -10.8A, 150Deg C; Transistor Polarity Vishay
78AC6540
Mosfet, P-Ch, -100V, -10.8A, 150Deg C; Transistor Polarity Vishay 78AC6540
MOSFET, P-CH, -100V, -10.8A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-10.8A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; RoHS Compliant: Yes

MOSFET, P-CH, -100V, -10.8A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-10.8A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; RoHS Compliant: Yes

Supplier's Site Datasheet
P-Channel 100-V (D-S) Mosfet Vishay - 26AK9927 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 100-V (D-S) Mosfet Vishay
26AK9927
P-Channel 100-V (D-S) Mosfet Vishay 26AK9927
P-CHANNEL 100-V (D-S) MOSFET

P-CHANNEL 100-V (D-S) MOSFET

Supplier's Site
MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

MOSFET -100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7113ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7113ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7113ADN-T1-GE3
MOSFET P-CH 100V 10.8A PPAK

MOSFET P-CH 100V 10.8A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 852379-SI7113ADN-T1-GE3 SI7113ADN-T1-GE3CT-ND 278-SI7113ADN-T1-GE3 SI7113ADN-T1-GE3 SI7113ADN-T1-GE3 78AC6540 26AK9927 SI7113ADN-T1-GE3 SI7113ADN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7113ADN-T1-GE3 Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -100V, -10.8A, 150Deg C; Transistor Polarity Vishay P-Channel 100-V (D-S) Mosfet Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 TO-3 PowerPAKR 1212-8
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details