Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-GE3 SI7112DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 137721-SI7112DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 137721-SI7112DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-GE3 - 137721-SI7112DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-GE3
137721-SI7112DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-GE3 137721-SI7112DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 137721-SI7112DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 27nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 137721-SI7112DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.3A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 2610pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7112DN-T1-GE3TR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7112DN-T1-GE3CT-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7112DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7112DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7112DN-T1-GE3DKR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 11.3A (Tc) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 11.3A MOSFET Transistor
278-SI7112DN-T1-GE3
30V 11.3A MOSFET Transistor 278-SI7112DN-T1-GE3
30V 11.3A N-CH MOSFET, 7.5mR Rds On, SMT Product overview: SI7112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7112DN-T1-GE3 can be used for catalog matching and distributor lookup.

30V 11.3A N-CH MOSFET, 7.5mR Rds On, SMT Product overview: SI7112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7112DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 17.8A 3.8W 7.5mohm @ 10V

MOSFET 30V 17.8A 3.8W 7.5mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7112DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7112DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7112DN-T1-GE3
MOSFET N-CH 30V 11.3A PPAK1212-8

MOSFET N-CH 30V 11.3A PPAK1212-8

Supplier's Site
Mosfet, N Ch, 30V, 11.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay - 33P5375 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 11.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay
33P5375
Mosfet, N Ch, 30V, 11.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay 33P5375
MOSFET, N CH, 30V, 11.3A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N CH, 30V, 11.3A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212-8; Channel Type Vishay - 69W7220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212-8; Channel Type Vishay
69W7220
Mosfet, N Channel, 30V, 11.3A, Powerpak 1212-8; Channel Type Vishay 69W7220
MOSFET, N CHANNEL, 30V, 11.3A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 11.3A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7112DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7112DN-T1-GE3
Single FETs, MOSFETs SI7112DN-T1-GE3
MOSFET N-CH 30V 11.3A PPAK1212-8

MOSFET N-CH 30V 11.3A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 137721-SI7112DN-T1-GE3 SI7112DN-T1-GE3TR-ND 278-SI7112DN-T1-GE3 SI7112DN-T1-GE3 SI7112DN-T1-GE3 33P5375 69W7220 SI7112DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7112DN-T1-GE3 Single FETs, MOSFETs 30V 11.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 30V, 11.3A, Powerpak 1212-8, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 11.3A, Powerpak 1212-8; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -50 to 150 C (-58 to 302 F) -55 C (-67 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data