MOSFET 2P-CH 20V 4.1A 8TSSOP Product overview: SI6981DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6981DQ-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 4.1A 8TSSOP
MOSFET 2P-CH 20V 4.1A 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SI6981DQ-T1-E3 | SI6981DQ-T1-E3 | SI6981DQ-T1-E3 |
| Product Name | 20V 4.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Polarity | P-Channel; 2 P-Channel (Dual) |