Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI6969BDQ-T1-GE3

Description
Win Source Part Number: 1278468-SI6969BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4A Rds On (Max) @ Id, Vgs: 30mOhm @ 4.6A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6969 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278468-SI6969BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4A Rds On (Max) @ Id, Vgs: 30mOhm @ 4.6A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6969 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278468-SI6969BDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278468-SI6969BDQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278468-SI6969BDQ-T1-GE3
Win Source Part Number: 1278468-SI6969BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4A Rds On (Max) @ Id, Vgs: 30mOhm @ 4.6A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6969 Product Status: Obsolete

Win Source Part Number: 1278468-SI6969BDQ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 4A
Rds On (Max) @ Id, Vgs: 30mOhm @ 4.6A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power - Max: 830mW
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI6969
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6969BDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6969BDQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6969BDQ-T1-GE3
MOSFET 2P-CH 12V 4A 8TSSOP

MOSFET 2P-CH 12V 4A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278468-SI6969BDQ-T1-GE3 SI6969BDQ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details