Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6967DQ-T1-E3 SI6967DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 103062-SI6967DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 40nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 103062-SI6967DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 40nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6967DQ-T1-E3 - 103062-SI6967DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6967DQ-T1-E3
103062-SI6967DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6967DQ-T1-E3 103062-SI6967DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 103062-SI6967DQ-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 40nC @ 4.5V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103062-SI6967DQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 8V
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 40nC @ 4.5V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V MOSFET Transistor
289-SI6967DQ-T1-E3
8V MOSFET Transistor 289-SI6967DQ-T1-E3
MOSFET 2P-CH 8V 8TSSOP Product overview: SI6967DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6967DQ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 8V 8TSSOP Product overview: SI6967DQ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI6967DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6967DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6967DQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6967DQ-T1-E3
MOSFET 2P-CH 8V 8TSSOP

MOSFET 2P-CH 8V 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 103062-SI6967DQ-T1-E3 289-SI6967DQ-T1-E3 SI6967DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6967DQ-T1-E3 8V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 8 volts
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data