Vishay Intertechnology, Inc. 20V 4.5A 1W MOSFET Transistor SI6966EDQ-T1

Description
MOSFET 20V 4.5A 1W Product overview: SI6966EDQ-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, 1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, 1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6966EDQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 20V 4.5A 1W Product overview: SI6966EDQ-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, 1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, 1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6966EDQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A 1W MOSFET Transistor
285-SI6966EDQ-T1
20V 4.5A 1W MOSFET Transistor 285-SI6966EDQ-T1
MOSFET 20V 4.5A 1W Product overview: SI6966EDQ-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, 1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, 1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6966EDQ-T1 can be used for catalog matching and distributor lookup.

MOSFET 20V 4.5A 1W Product overview: SI6966EDQ-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, 1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, 1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI6966EDQ-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966EDQ-T1 - 982128-SI6966EDQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966EDQ-T1
982128-SI6966EDQ-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966EDQ-T1 982128-SI6966EDQ-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982128-SI6966EDQ-T1 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Power Dissipation: 1.25 W Weight: 19.986414 mg Number of Channels: 2 Rise Time: 130 ns Fall Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1.25 W Turn-On Delay Time: 100 ns Continuous Drain Current (ID): 5.2 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 420 ns Drain to Source Resistance: 30 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982128-SI6966EDQ-T1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 1.25 W
Weight: 19.986414 mg
Number of Channels: 2
Rise Time: 130 ns
Fall Time: 130 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 1.25 W
Turn-On Delay Time: 100 ns
Continuous Drain Current (ID): 5.2 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 420 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI6966EDQ-T1 982128-SI6966EDQ-T1
Product Name 20V 4.5A 1W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6966EDQ-T1
Polarity N-Channel
PD 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK755R2-40B,127 - 1025244-BUK755R2-40B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 203000 milliwatts
View Details
4 suppliers
MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R090M1H - AIMDQ75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details