The Si6954ADQ is a dual N-channel MOSFET array in an 8-pin TSSOP package, designed for battery switching applications. It has a 30 V drain-source voltage rating and provides continuous drain current of up to 3.4 A at 25 °C with a gate-source voltage of 10 V. The on-state resistance is 0.053 Ω at V_GS = 10 V and 0.075 Ω at V_GS = 4.5 V. The device is halogen-free and RoHS compliant. Thermal resistance is rated at 126 °C/W junction-to-ambient under steady-state conditions. The package footprint measures 6.4 mm by 3.0 mm and has a height of 1.1 mm. It is suitable for surface mounting on a 1'' x 1'' FR4 board and meets AEC-Q200 qualification standards.
Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 830mW (Ta) Surface Mount 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SI6954ADQ-T1-BE3TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" |