Vishay Intertechnology, Inc. 12V 2.3A TSSOP MOSFET Transistor SI6943BDQ-T1-E3

Description
P-CH MOSFET 12V 2.3A 80mR TSSOP Product overview: SI6943BDQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.3A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.3A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6943BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 12V 2.3A 80mR TSSOP Product overview: SI6943BDQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.3A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.3A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6943BDQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2.3A TSSOP MOSFET Transistor
278-SI6943BDQ-T1-E3
12V 2.3A TSSOP MOSFET Transistor 278-SI6943BDQ-T1-E3
P-CH MOSFET 12V 2.3A 80mR TSSOP Product overview: SI6943BDQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.3A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.3A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6943BDQ-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 12V 2.3A 80mR TSSOP Product overview: SI6943BDQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.3A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.3A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6943BDQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6943BDQ-T1-E3 - 106524-SI6943BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6943BDQ-T1-E3
106524-SI6943BDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6943BDQ-T1-E3 106524-SI6943BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 106524-SI6943BDQ-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 800mV @ 250μA Max Gate Charge: 10nC @ 4.5V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106524-SI6943BDQ-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 10nC @ 4.5V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 2P-CH 12V 2.3A 8TSSOP - 880-SI6943BDQ-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 12V 2.3A 8TSSOP
880-SI6943BDQ-T1-E3
MOSFET 2P-CH 12V 2.3A 8TSSOP 880-SI6943BDQ-T1-E3
MOSFET 2P-CH 12V 2.3A 8TSSOP

MOSFET 2P-CH 12V 2.3A 8TSSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6943BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6943BDQ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6943BDQ-T1-E3
MOSFET 2P-CH 12V 2.3A 8TSSOP

MOSFET 2P-CH 12V 2.3A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI6943BDQ-T1-E3 106524-SI6943BDQ-T1-E3 880-SI6943BDQ-T1-E3 SI6943BDQ-T1-E3
Product Name 12V 2.3A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6943BDQ-T1-E3 MOSFET 2P-CH 12V 2.3A 8TSSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 800 milliwatts 800 milliwatts 800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts -12 volts
Unlock Full Specs
to access all available technical data