Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926AEDQ-T1-E3 SI6926AEDQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127870-SI6926AEDQ-T 1-E3 Drain to Source Voltage (Vdss): 20 V Power Dissipation: 830 mW Rise Time: 800 ns Fall Time: 800 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 830 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 4.1 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 500 ns Drain to Source Resistance: 30 mΩ Gate to Source Voltage (Vgs): 14 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127870-SI6926AEDQ-T 1-E3 Drain to Source Voltage (Vdss): 20 V Power Dissipation: 830 mW Rise Time: 800 ns Fall Time: 800 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 830 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 4.1 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 500 ns Drain to Source Resistance: 30 mΩ Gate to Source Voltage (Vgs): 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926AEDQ-T1-E3 - 1127870-SI6926AEDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926AEDQ-T1-E3
1127870-SI6926AEDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926AEDQ-T1-E3 1127870-SI6926AEDQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127870-SI6926AEDQ-T 1-E3 Drain to Source Voltage (Vdss): 20 V Power Dissipation: 830 mW Rise Time: 800 ns Fall Time: 800 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 830 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 4.1 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 500 ns Drain to Source Resistance: 30 mΩ Gate to Source Voltage (Vgs): 14 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127870-SI6926AEDQ-T1-E3
Drain to Source Voltage (Vdss): 20 V
Power Dissipation: 830 mW
Rise Time: 800 ns
Fall Time: 800 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 830 mW
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 4.1 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 500 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 14 V

Buy Now
MOSFET 20V 4.5A 0.83W

MOSFET 20V 4.5A 0.83W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1127870-SI6926AEDQ-T1-E3 SI6926AEDQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6926AEDQ-T1-E3 MOSFET
Package Type SOT3; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers