MOSFETs TSSOP N CHAN 2.5V Product overview: SI6926ADQ-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, TSSOP, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI6926ADQ-T1-BE
Mosfet Array 2 N-Channel (Dual) 20V 4.1A (Ta) 830mW (Ta) Surface Mount 8-TSSOP
Mosfet Array 2 N-Channel (Dual) 20V 4.1A (Ta) 830mW (Ta) Surface Mount 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2088-SI6926ADQ-T1-BE3 | 742-SI6926ADQ-T1-BE3TR-ND |
| Product Name | 2.5V TSSOP MOSFET Transistor | FET, MOSFET Arrays |
| Polarity | N-Channel | |
| MOSFET Operating Mode | Enhancement | |
| Transconductance | 0.0260 kS |