Vishay Intertechnology, Inc. MOSFET SI6475DQ-T1-GE3

Description
MOSFET 12V 10A 1.75W 11mohm @ 4.5V
Description
MOSFET 12V 10A 1.75W 11mohm @ 4.5V
Datasheet
Datasheet Summary
Powered by GS/AI

P-Channel MOSFET designed for power switching applications, housed in a TSSOP-8 package with source pins 2, 3, 6, and 7 tied common. Rated for a drain-source voltage of -12 V and continuous drain current of -6.8 A at 70 °C. On-state resistance is 0.011 Ω at -4.5 V gate-source voltage, and 0.0135 Ω at -2.5 V. Maximum power dissipation is 0.69 W at 70 °C. Junction temperature range is -55 °C to 150 °C. Device is halogen-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

P-Channel MOSFET designed for power switching applications, housed in a TSSOP-8 package with source pins 2, 3, 6, and 7 tied common. Rated for a drain-source voltage of -12 V and continuous drain current of -6.8 A at 70 °C. On-state resistance is 0.011 Ω at -4.5 V gate-source voltage, and 0.0135 Ω at -2.5 V. Maximum power dissipation is 0.69 W at 70 °C. Junction temperature range is -55 °C to 150 °C. Device is halogen-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 12V 10A 1.75W 11mohm @ 4.5V

MOSFET 12V 10A 1.75W 11mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI6475DQ-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1220311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sm
View Details