Vishay Intertechnology, Inc. 20V 6.8A MOSFET Transistor SI6466ADQ-T1-GE3

Description
MOSFET N-CH 20V 6.8A 8TSSOP Product overview: SI6466ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6466ADQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.8A 8TSSOP Product overview: SI6466ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6466ADQ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.8A MOSFET Transistor
278-SI6466ADQ-T1-GE3
20V 6.8A MOSFET Transistor 278-SI6466ADQ-T1-GE3
MOSFET N-CH 20V 6.8A 8TSSOP Product overview: SI6466ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6466ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.8A 8TSSOP Product overview: SI6466ADQ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6466ADQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-GE3 - 090192-SI6466ADQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-GE3
090192-SI6466ADQ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-GE3 090192-SI6466ADQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 090192-SI6466ADQ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.05W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 27nC @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 14 mOhm @ 8.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 090192-SI6466ADQ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 27nC @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 14 mOhm @ 8.1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI6466ADQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI6466ADQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI6466ADQ-T1-GE3
MOSFET N-CH 20V 6.8A 8TSSOP

MOSFET N-CH 20V 6.8A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI6466ADQ-T1-GE3 090192-SI6466ADQ-T1-GE3 SI6466ADQ-T1-GE3
Product Name 20V 6.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6466ADQ-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1050 milliwatts 1050 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data