Manufacturer: Vishay
Win Source Part Number: 133999-SI6435ADQ-T1-
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.05W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 20nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
P-CH MOSFET, -30V, 4.7A, 30mR, TSSOP Product overview: SI6435ADQ-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 4.7A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 4.7A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI6435ADQ-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4.7A 8-TSSOP
MOSFET P-CH 30V 4.7A 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 133999-SI6435ADQ-T1-E3 | 278-SI6435ADQ-T1-E3 | SI6435ADQ-T1-E3 | SI6435ADQ-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6435ADQ-T1-E3 | -30V 4.7A TSSOP MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1050 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |