Vishay Intertechnology, Inc. FET, MOSFET Arrays SI5935CDC-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI5935CDC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI5935CDC-T1-E3TR-ND
FET, MOSFET Arrays 742-SI5935CDC-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI5935CDC-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI5935CDC-T1-E3CT-ND
FET, MOSFET Arrays 742-SI5935CDC-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI5935CDC-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI5935CDC-T1-E3DKR-ND
FET, MOSFET Arrays 742-SI5935CDC-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Singapore, Singapore
SMD 20V 3.1A MOSFET Transistor
278-SI5935CDC-T1-E3
SMD 20V 3.1A MOSFET Transistor 278-SI5935CDC-T1-E3
2P-CH MOSFET 20V 3.1A 100mR P-CH SMD Product overview: SI5935CDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-E3 can be used for catalog matching and distributor lookup.

2P-CH MOSFET 20V 3.1A 100mR P-CH SMD Product overview: SI5935CDC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5935CDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-E3 - 064539-SI5935CDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-E3
064539-SI5935CDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-E3 064539-SI5935CDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 064539-SI5935CDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11nC @ 5V Max Input Capacitance: 455pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064539-SI5935CDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 455pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

MOSFET -20V Vds 8V Vgs 1206-8 ChipFET

Buy Now Datasheet
FET, MOSFET Arrays - SI5935CDC-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5935CDC-T1-E3
FET, MOSFET Arrays SI5935CDC-T1-E3
MOSFET 2P-CH 20V 4A 1206-8

MOSFET 2P-CH 20V 4A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5935CDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5935CDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5935CDC-T1-E3
MOSFET 2P-CH 20V 4A 1206-8

MOSFET 2P-CH 20V 4A 1206-8

Supplier's Site
MOSFET 2P-CH 20V 4A 1206-8 - 880-SI5935CDC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4A 1206-8
880-SI5935CDC-T1-E3
MOSFET 2P-CH 20V 4A 1206-8 880-SI5935CDC-T1-E3
MOSFET 2P-CH 20V 4A 1206-8

MOSFET 2P-CH 20V 4A 1206-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI5935CDC-T1-E3TR-ND 278-SI5935CDC-T1-E3 064539-SI5935CDC-T1-E3 SI5935CDC-T1-E3 SI5935CDC-T1-E3 SI5935CDC-T1-E3 880-SI5935CDC-T1-E3
Product Name FET, MOSFET Arrays SMD 20V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5935CDC-T1-E3 MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 20V 4A 1206-8
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET 8-SMD, Flat Lead
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 3100 milliwatts 3100 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts -20 volts
Unlock Full Specs
to access all available technical data