Vishay Precision Group FET, MOSFET Arrays SI5933CDC-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI5933CDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5933CDC-T1-GE3TR-ND
FET, MOSFET Arrays SI5933CDC-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933CDC-T1-GE3 - 933637-SI5933CDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933CDC-T1-GE3
933637-SI5933CDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933CDC-T1-GE3 933637-SI5933CDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933637-SI5933CDC-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™ Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: SI5933 Categories: Discrete Semiconductor Products Case / Package: 1206-8 ChipFET™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI5933CDC-T1-GE3TR, SI5933CDC-T1-GE3DKR, SI5933CDC-T1-GE3CT, SI5933CDCT1GE3

Manufacturer: Vishay
Win Source Part Number: 933637-SI5933CDC-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 3.7A 2.8W Surface Mount 1206-8 ChipFET™
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI5933
Categories: Discrete Semiconductor Products
Case / Package: 1206-8 ChipFET™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI5933CDC-T1-GE3TR, SI5933CDC-T1-GE3DKR, SI5933CDC-T1-GE3CT, SI5933CDCT1GE3

Buy Now Datasheet
Singapore, Singapore
20V 3.7A MOSFET Transistor
289-SI5933CDC-T1-GE3
20V 3.7A MOSFET Transistor 289-SI5933CDC-T1-GE3
MOSFET 2P-CH 20V 3.7A 1206-8 Product overview: SI5933CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933CDC-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.7A 1206-8 Product overview: SI5933CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5933CDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5933CDC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI5933CDC-T1-GE3
FET, MOSFET Arrays SI5933CDC-T1-GE3
MOSFET 2P-CH 20V 3.7A 1206-8

MOSFET 2P-CH 20V 3.7A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5933CDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5933CDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5933CDC-T1-GE3
MOSFET 2P-CH 20V 3.7A 1206-8

MOSFET 2P-CH 20V 3.7A 1206-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5933CDC-T1-GE3TR-ND 933637-SI5933CDC-T1-GE3 289-SI5933CDC-T1-GE3 SI5933CDC-T1-GE3 SI5933CDC-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5933CDC-T1-GE3 20V 3.7A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; 1206-8 ChipFET™ Tape & Reel (TR) 8-SMD, Flat Lead
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details