Vishay Intertechnology, Inc. Single FETs, MOSFETs SI5856DC-T1-E3

Description
N-Channel 20V 4.4A (Ta) 1.1W (Ta) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
N-Channel 20V 4.4A (Ta) 1.1W (Ta) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI5856DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5856DC-T1-E3TR-ND
Single FETs, MOSFETs SI5856DC-T1-E3TR-ND
N-Channel 20V 4.4A (Ta) 1.1W (Ta) Surface Mount 1206-8 ChipFET™

N-Channel 20V 4.4A (Ta) 1.1W (Ta) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Singapore, Singapore
20V 4.4A MOSFET Transistor
278-SI5856DC-T1-E3
20V 4.4A MOSFET Transistor 278-SI5856DC-T1-E3
MOSFET N-CH 20V 4.4A 1206-8 Product overview: SI5856DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5856DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.4A 1206-8 Product overview: SI5856DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5856DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1-E3 - 108021-SI5856DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1-E3
108021-SI5856DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1-E3 108021-SI5856DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 108021-SI5856DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 108021-SI5856DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 20V 4.4A 1206-8 - 880-SI5856DC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 4.4A 1206-8
880-SI5856DC-T1-E3
MOSFET N-CH 20V 4.4A 1206-8 880-SI5856DC-T1-E3
MOSFET N-CH 20V 4.4A 1206-8

MOSFET N-CH 20V 4.4A 1206-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5856DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5856DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5856DC-T1-E3
MOSFET N-CH 20V 4.4A 1206-8

MOSFET N-CH 20V 4.4A 1206-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI5856DC-T1-E3TR-ND 278-SI5856DC-T1-E3 108021-SI5856DC-T1-E3 880-SI5856DC-T1-E3 SI5856DC-T1-E3
Product Name Single FETs, MOSFETs 20V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5856DC-T1-E3 MOSFET N-CH 20V 4.4A 1206-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 1206-8 ChipFET
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products