Vishay Intertechnology, Inc. 30V 4A 3.6A MOSFET Transistor SI5511DC-T1-E3

Description
MOSFET N/P-CH 30V 4A/3.6A 1206-8 Product overview: SI5511DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5511DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 4A/3.6A 1206-8 Product overview: SI5511DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5511DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A 3.6A MOSFET Transistor
289-SI5511DC-T1-E3
30V 4A 3.6A MOSFET Transistor 289-SI5511DC-T1-E3
MOSFET N/P-CH 30V 4A/3.6A 1206-8 Product overview: SI5511DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5511DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4A/3.6A 1206-8 Product overview: SI5511DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5511DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI5511DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5511DC-T1-E3TR-ND
FET, MOSFET Arrays SI5511DC-T1-E3TR-ND
Mosfet Array N and P-Channel 30V 4A, 3.6A 3.1W, 2.6W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 30V 4A, 3.6A 3.1W, 2.6W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5511DC-T1-E3 - 106522-SI5511DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5511DC-T1-E3
106522-SI5511DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5511DC-T1-E3 106522-SI5511DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 106522-SI5511DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 3.1W, 2.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A, 3.6A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 7.1nC @ 5V Max Input Capacitance: 435pF @ 15V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106522-SI5511DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 3.1W, 2.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A, 3.6A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 7.1nC @ 5V
Max Input Capacitance: 435pF @ 15V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5511DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5511DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5511DC-T1-E3
MOSFET N/P-CH 30V 4A/3.6A 1206-8

MOSFET N/P-CH 30V 4A/3.6A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI5511DC-T1-E3 SI5511DC-T1-E3TR-ND 106522-SI5511DC-T1-E3 SI5511DC-T1-E3
Product Name 30V 4A 3.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5511DC-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-SMD, Flat Leads SOT3; 1206-8 ChipFET
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data