Vishay Intertechnology, Inc. 20V 6.1A MOSFET Transistor SI5509DC-T1-E3

Description
MOSFET N/P-CH 20V 6.1A 1206-8 Product overview: SI5509DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5509DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 6.1A 1206-8 Product overview: SI5509DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5509DC-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.1A MOSFET Transistor
289-SI5509DC-T1-E3
20V 6.1A MOSFET Transistor 289-SI5509DC-T1-E3
MOSFET N/P-CH 20V 6.1A 1206-8 Product overview: SI5509DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5509DC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 6.1A 1206-8 Product overview: SI5509DC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI5509DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - SI5509DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5509DC-T1-E3TR-ND
FET, MOSFET Arrays SI5509DC-T1-E3TR-ND
Mosfet Array N and P-Channel 20V 6.1A, 4.8A 4.5W Surface Mount 1206-8 ChipFET™

Mosfet Array N and P-Channel 20V 6.1A, 4.8A 4.5W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5509DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5509DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5509DC-T1-E3
MOSFET N/P-CH 20V 6.1A 1206-8

MOSFET N/P-CH 20V 6.1A 1206-8

Supplier's Site
MOSFET N/P-CH 20V 6.1A 1206-8 - 880-SI5509DC-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V 6.1A 1206-8
880-SI5509DC-T1-E3
MOSFET N/P-CH 20V 6.1A 1206-8 880-SI5509DC-T1-E3
MOSFET N/P-CH 20V 6.1A 1206-8

MOSFET N/P-CH 20V 6.1A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI5509DC-T1-E3 SI5509DC-T1-E3TR-ND SI5509DC-T1-E3 880-SI5509DC-T1-E3
Product Name 20V 6.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 20V 6.1A 1206-8
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-SMD, Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details