Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI5485DU-T1-GE3

Description
Win Source Part Number: 1277500-SI5485DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 5.9A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 3.1W (Ta), 31W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5485 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277500-SI5485DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 5.9A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 3.1W (Ta), 31W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5485 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277500-SI5485DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277500-SI5485DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277500-SI5485DU-T1-GE3
Win Source Part Number: 1277500-SI5485DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 5.9A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 3.1W (Ta), 31W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5485 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277500-SI5485DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5.9A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFET™ Single
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5485
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
20V 12A MOSFET Transistor - 278-SI5485DU-T1-GE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 12A MOSFET Transistor
278-SI5485DU-T1-GE3
20V 12A MOSFET Transistor 278-SI5485DU-T1-GE3
MOSFET P-CH 20V 12A PPAK Product overview: SI5485DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5485DU-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 12A PPAK Product overview: SI5485DU-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5485DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5485DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5485DU-T1-GE3
MOSFET P-CH 20V 12A PPAK

MOSFET P-CH 20V 12A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277500-SI5485DU-T1-GE3 278-SI5485DU-T1-GE3 SI5485DU-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers