Vishay Intertechnology, Inc. 20V 12A MOSFET Transistor SI5484DU-T1-GE3

Description
MOSFET N-CH 20V 12A PPAK CHIPFET Product overview: SI5484DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5484DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 12A PPAK CHIPFET Product overview: SI5484DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5484DU-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 12A MOSFET Transistor
285-SI5484DU-T1-GE3
20V 12A MOSFET Transistor 285-SI5484DU-T1-GE3
MOSFET N-CH 20V 12A PPAK CHIPFET Product overview: SI5484DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5484DU-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 12A PPAK CHIPFET Product overview: SI5484DU-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5484DU-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5484DU-T1-GE3 - 1096089-SI5484DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5484DU-T1-GE3
1096089-SI5484DU-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5484DU-T1-GE3 1096089-SI5484DU-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096089-SI5484DU-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK ChipFet Single Dimension: PowerPAK ChipFET Single Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 7.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096089-SI5484DU-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK ChipFet Single
Dimension: PowerPAK ChipFET Single
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1600pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 16 mOhm @ 7.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI5484DU-T1-GE3 1096089-SI5484DU-T1-GE3
Product Name 20V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5484DU-T1-GE3
Polarity N-Channel N-Channel; N-Channel
PD 31000 milliwatts 3100 to 31000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data