The Si5484DU is an N-channel 20-V MOSFET designed for load switching and portable applications, housed in a PowerPAK ChipFET Single package with a thin 0.8 mm profile. It features a maximum drain-source on-state resistance of 0.016 Ω at V GS = 4.5 V and 0.021 Ω at V GS = 2.5 V, with a continuous drain current of 12 A at T C = 25 °C and 9.1 A at T A = 70 °C. The device has a total gate charge of 16.5 nC at V GS = 10 V and I D = 11.4 A. It meets RoHS compliance and is halogen-free, with an operating junction temperature range of -55 °C to 150 °C. Thermal resistance is 3 °C/W junction-to-case and 34 °C/W junction-to-ambient on a 1" x 1" FR4 board.
Win Source Part Number: 1277559-SI5484DU-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 16mOhm @ 7.6A, 4.5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 31W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFET™ Single
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5484DU-T1-E3CT,SI5
Base Product Number: SI5484
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1277559-SI5484DU-T1-E3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |