Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5471DC-T1-GE3 SI5471DC-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 125147-SI5471DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 6.3W (Tc) Family Name: Si5471DC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2945pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125147-SI5471DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 6.3W (Tc) Family Name: Si5471DC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2945pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5471DC-T1-GE3 - 125147-SI5471DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5471DC-T1-GE3
125147-SI5471DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5471DC-T1-GE3 125147-SI5471DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 125147-SI5471DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 6.3W (Tc) Family Name: Si5471DC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2945pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 125147-SI5471DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 6.3W (Tc)
Family Name: Si5471DC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 2945pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V
Introduction Date: June 03, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 20V 6A MOSFET Transistor
278-SI5471DC-T1-GE3
SMD 20V 6A MOSFET Transistor 278-SI5471DC-T1-GE3
P-CH MOSFET 20V 6A 20mR SMD Product overview: SI5471DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5471DC-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 6A 20mR SMD Product overview: SI5471DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5471DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI5471DC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5471DC-T1-GE3CT-ND
Single FETs, MOSFETs SI5471DC-T1-GE3CT-ND
P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5471DC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5471DC-T1-GE3DKR-ND
Single FETs, MOSFETs SI5471DC-T1-GE3DKR-ND
P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5471DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5471DC-T1-GE3TR-ND
Single FETs, MOSFETs SI5471DC-T1-GE3TR-ND
P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 20V 6A (Tc) 2.5W (Ta), 6.3W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5471DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5471DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5471DC-T1-GE3
MOSFET P-CH 20V 6A 1206-8

MOSFET P-CH 20V 6A 1206-8

Supplier's Site
Mosfet Transistor; Channel Type Vishay - 63R6003 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Vishay
63R6003
Mosfet Transistor; Channel Type Vishay 63R6003
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.1V; Power Dissipation:6.3W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.1V; Power Dissipation:6.3W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 6A, 1206 Rohs Compliant Vishay - 57AJ0449 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 6A, 1206 Rohs Compliant Vishay
57AJ0449
Mosfet, P-Ch, 20V, 6A, 1206 Rohs Compliant Vishay 57AJ0449
MOSFET, P-CH, 20V, 6A, 1206 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 6A, 1206 ROHS COMPLIANT: YES

Supplier's Site
Mosfet Transistor, Full Reel; Channel Type Vishay - 15R5163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Vishay
15R5163
Mosfet Transistor, Full Reel; Channel Type Vishay 15R5163
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.1V; Product Range:-RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI5471DC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI5471DC-T1-GE3
Single FETs, MOSFETs SI5471DC-T1-GE3
MOSFET P-CH 20V 6A 1206-8

MOSFET P-CH 20V 6A 1206-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs 1206-8 ChipFET

MOSFET -20V Vds 12V Vgs 1206-8 ChipFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 125147-SI5471DC-T1-GE3 278-SI5471DC-T1-GE3 SI5471DC-T1-GE3CT-ND SI5471DC-T1-GE3 63R6003 57AJ0449 15R5163 SI5471DC-T1-GE3 SI5471DC-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5471DC-T1-GE3 SMD 20V 6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor; Channel Type Vishay Mosfet, P-Ch, 20V, 6A, 1206 Rohs Compliant Vishay Mosfet Transistor, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 2500 to 6300 milliwatts 6300 milliwatts 6300 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data