Vishay Precision Group SMD 30V 6A MOSFET Transistor SI5468DC-T1-GE3

Description
N-CH MOSFET 30V 6A 28mR SMD Product overview: SI5468DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5468DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 6A 28mR SMD Product overview: SI5468DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5468DC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 6A MOSFET Transistor
278-SI5468DC-T1-GE3
SMD 30V 6A MOSFET Transistor 278-SI5468DC-T1-GE3
N-CH MOSFET 30V 6A 28mR SMD Product overview: SI5468DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5468DC-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 6A 28mR SMD Product overview: SI5468DC-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5468DC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5468DC-T1-GE3 - 028575-SI5468DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5468DC-T1-GE3
028575-SI5468DC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5468DC-T1-GE3 028575-SI5468DC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028575-SI5468DC-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 5.7W (Tc) Family Name: Si5468DC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 435pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 6.8A, 10V Alternative Parts (Cross-Reference): NTHS4166NT1G; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028575-SI5468DC-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 5.7W (Tc)
Family Name: Si5468DC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 435pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6.8A, 10V
Alternative Parts (Cross-Reference): NTHS4166NT1G;
Introduction Date: March 09, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2567369P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567369P
MOSFETs 2567369P
N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

Supplier's Site
MOSFETs - 2567368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567368
MOSFETs 2567368
N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

Supplier's Site
MOSFETs - 2567369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567369
MOSFETs 2567369
N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

N-Ch 1206-8 ChipFET 30V 34mohm @ 4.5V

Supplier's Site
Single FETs, MOSFETs - SI5468DC-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5468DC-T1-GE3CT-ND
Single FETs, MOSFETs SI5468DC-T1-GE3CT-ND
N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5468DC-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5468DC-T1-GE3DKR-ND
Single FETs, MOSFETs SI5468DC-T1-GE3DKR-ND
N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Single FETs, MOSFETs - SI5468DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5468DC-T1-GE3TR-ND
Single FETs, MOSFETs SI5468DC-T1-GE3TR-ND
N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 30V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

MOSFET 30V Vds 20V Vgs 1206-8 ChipFET

Buy Now Datasheet
MOSFET N-CH 30V 6A 1206-8 - 880-SI5468DC-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 6A 1206-8
880-SI5468DC-T1-GE3
MOSFET N-CH 30V 6A 1206-8 880-SI5468DC-T1-GE3
MOSFET N-CH 30V 6A 1206-8

MOSFET N-CH 30V 6A 1206-8

Supplier's Site
Mosfet, N-Ch, 30V, 6A, 1206 Chipfet Rohs Compliant Vishay - 57AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, 1206 Chipfet Rohs Compliant Vishay
57AJ0448
Mosfet, N-Ch, 30V, 6A, 1206 Chipfet Rohs Compliant Vishay 57AJ0448
MOSFET, N-CH, 30V, 6A, 1206 CHIPFET ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6A, 1206 CHIPFET ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SI5468DC-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI5468DC-T1-GE3
Single FETs, MOSFETs SI5468DC-T1-GE3
MOSFET N-CH 30V 6A 1206-8

MOSFET N-CH 30V 6A 1206-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5468DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5468DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5468DC-T1-GE3
MOSFET N-CH 30V 6A 1206-8

MOSFET N-CH 30V 6A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI5468DC-T1-GE3 028575-SI5468DC-T1-GE3 2567369P SI5468DC-T1-GE3CT-ND SI5468DC-T1-GE3 880-SI5468DC-T1-GE3 57AJ0448 SI5468DC-T1-GE3 SI5468DC-T1-GE3
Product Name SMD 30V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5468DC-T1-GE3 MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 30V 6A 1206-8 Mosfet, N-Ch, 30V, 6A, 1206 Chipfet Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 5700 milliwatts 2300 to 5700 milliwatts 2300 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 1206-8 ChipFET ChipFET 8-SMD, Flat Leads TO-3 8-SMD, Flat Lead 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data