Vishay Intertechnology, Inc. 12V 6A MOSFET Transistor SI5406CDC-T1-GE3

Description
MOSFET N-CH 12V 6A 1206-8 Product overview: SI5406CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406CDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 6A 1206-8 Product overview: SI5406CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406CDC-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 6A MOSFET Transistor
278-SI5406CDC-T1-GE3
12V 6A MOSFET Transistor 278-SI5406CDC-T1-GE3
MOSFET N-CH 12V 6A 1206-8 Product overview: SI5406CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406CDC-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 6A 1206-8 Product overview: SI5406CDC-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5406CDC-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5406CDC-T1-GE3 - 1249302-SI5406CDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5406CDC-T1-GE3
1249302-SI5406CDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5406CDC-T1-GE3 1249302-SI5406CDC-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249302-SI5406CDC-T1 -GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1249302-SI5406CDC-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - SI5406CDC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5406CDC-T1-GE3TR-ND
Single FETs, MOSFETs SI5406CDC-T1-GE3TR-ND
N-Channel 12V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

N-Channel 12V 6A (Tc) 2.3W (Ta), 5.7W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5406CDC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5406CDC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5406CDC-T1-GE3
MOSFET N-CH 12V 6A 1206-8

MOSFET N-CH 12V 6A 1206-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI5406CDC-T1-GE3 1249302-SI5406CDC-T1-GE3 SI5406CDC-T1-GE3TR-ND SI5406CDC-T1-GE3
Product Name 12V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5406CDC-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers