Vishay Precision Group Transistor Polarity Vishay SI4980DY-T1-E3

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.062ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.062ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 85W2154 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
85W2154
Transistor Polarity Vishay 85W2154
Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.062ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:3.7A; On Resistance Rds(on):0.062ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 85W2154
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154908P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; SOT-23
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers