Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4963BDY-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.9A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.9A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4963BDY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4963BDY-T1-GE3-ND
FET, MOSFET Arrays SI4963BDY-T1-GE3-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.9A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4.9A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4963BDY-T1-GE3 - 1096048-SI4963BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4963BDY-T1-GE3
1096048-SI4963BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4963BDY-T1-GE3 1096048-SI4963BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096048-SI4963BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.9A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 21nC @ 4.5V Maximum Rds On at Id,Vgs: 32 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096048-SI4963BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 20V 6.5A 2.0W 32mohm @ 4.5V

MOSFET 20V 6.5A 2.0W 32mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4963BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4963BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4963BDY-T1-GE3
MOSFET 2P-CH 20V 4.9A 8SOIC

MOSFET 2P-CH 20V 4.9A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4963BDY-T1-GE3-ND 1096048-SI4963BDY-T1-GE3 SI4963BDY-T1-GE3 SI4963BDY-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4963BDY-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

100V 75A MOSFET Transistor - 278-AUIRFS4310TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers