Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-GE3 SI4948BEY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096046-SI4948BEY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1096046-SI4948BEY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual P-Channel MOSFET, part number Si4948BEY, features a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) rating of 3.1A at 25°C. The on-resistance (R_DS(on)) is specified at 0.120Ω when the gate-source voltage (V_GS) is -10V and 0.150Ω at -4.5V. This device is designed for surface mounting in an SO-8 package and is compliant with RoHS and halogen-free standards. The maximum power dissipation is rated at 2.4W at 25°C, decreasing to 1.4W at 70°C. The operating temperature range is from -55°C to 175°C, making it suitable for a variety of applications. The MOSFET also exhibits low gate leakage and minimal zero gate voltage drain current, enhancing its reliability in circuit designs.

Datasheet Summary
Powered by GS/AI

The Dual P-Channel MOSFET, part number Si4948BEY, features a maximum drain-source voltage (V_DS) of 60V and a continuous drain current (I_D) rating of 3.1A at 25°C. The on-resistance (R_DS(on)) is specified at 0.120Ω when the gate-source voltage (V_GS) is -10V and 0.150Ω at -4.5V. This device is designed for surface mounting in an SO-8 package and is compliant with RoHS and halogen-free standards. The maximum power dissipation is rated at 2.4W at 25°C, decreasing to 1.4W at 70°C. The operating temperature range is from -55°C to 175°C, making it suitable for a variety of applications. The MOSFET also exhibits low gate leakage and minimal zero gate voltage drain current, enhancing its reliability in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-GE3 - 1096046-SI4948BEY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-GE3
1096046-SI4948BEY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-GE3 1096046-SI4948BEY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096046-SI4948BEY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096046-SI4948BEY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7879008 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879008
MOSFETs 7879008
MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

Supplier's Site
MOSFETs - 7879008P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879008P
MOSFETs 7879008P
MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

Supplier's Site
MOSFETs - 9194198 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194198
MOSFETs 9194198
MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

MOSFET Dual P-Ch 60V 3.1/2.4A 175C SOIC8

Supplier's Site
Singapore, Singapore
P-Channel 60V 2.4A SOIC MOSFET Transistor
278-SI4948BEY-T1-GE3
P-Channel 60V 2.4A SOIC MOSFET Transistor 278-SI4948BEY-T1-GE3
P-Channel JFET, 60V, 2.4A ID, 120mR Rds(on), SOIC Product overview: SI4948BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 2.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4948BEY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 60V, 2.4A ID, 120mR Rds(on), SOIC Product overview: SI4948BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 2.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4948BEY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-GE3TR-ND
FET, MOSFET Arrays SI4948BEY-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-GE3CT-ND
FET, MOSFET Arrays SI4948BEY-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4948BEY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4948BEY-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 60V 2.4A 1.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4948BEY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4948BEY-T1-GE3
FET, MOSFET Arrays SI4948BEY-T1-GE3
MOSFET 2P-CH 60V 2.4A 8-SOIC

MOSFET 2P-CH 60V 2.4A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4948BEY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4948BEY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4948BEY-T1-GE3
MOSFET 2P-CH 60V 2.4A 8SOIC

MOSFET 2P-CH 60V 2.4A 8SOIC

Supplier's Site
Dual P Ch Mosfet, Full Reel; Transistor Polarity Vishay - 15R5138 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Ch Mosfet, Full Reel; Transistor Polarity Vishay
15R5138
Dual P Ch Mosfet, Full Reel; Transistor Polarity Vishay 15R5138
DUAL P CH MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

DUAL P CH MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Pp Channel, 60V, 3.1A, So8; Transistor Polarity Vishay - 55R1930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Pp Channel, 60V, 3.1A, So8; Transistor Polarity Vishay
55R1930
Mosfet, Pp Channel, 60V, 3.1A, So8; Transistor Polarity Vishay 55R1930
MOSFET, PP CHANNEL, 60V, 3.1A, SO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, PP CHANNEL, 60V, 3.1A, SO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4948BEY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4948BEY-T1-GE3
60V 2.4A 120mΩ@3.1A,10V 1.4W 3V@250uA 2 P-Channel SOP-8 MOSFETs ROHS

60V 2.4A 120mΩ@3.1A,10V 1.4W 3V@250uA 2 P-Channel SOP-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET -60V Vds 20V Vgs SO-8

MOSFET -60V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096046-SI4948BEY-T1-GE3 7879008 7879008P 278-SI4948BEY-T1-GE3 SI4948BEY-T1-GE3TR-ND SI4948BEY-T1-GE3 SI4948BEY-T1-GE3 15R5138 55R1930 SI4948BEY-T1-GE3 SI4948BEY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4948BEY-T1-GE3 MOSFETs MOSFETs P-Channel 60V 2.4A SOIC MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual P Ch Mosfet, Full Reel; Transistor Polarity Vishay Mosfet, Pp Channel, 60V, 3.1A, So8; Transistor Polarity Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products