Vishay Precision Group MOSFET Transistor SI4946CDY-T1-GE3

Description
Small Signal Field-Effect Transistor, Product overview: SI4946CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, Product overview: SI4946CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SI4946CDY-T1-GE3
MOSFET Transistor 278-SI4946CDY-T1-GE3
Small Signal Field-Effect Transistor, Product overview: SI4946CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI4946CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4946CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946CDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4946CDY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - SI4946CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946CDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4946CDY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - SI4946CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946CDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4946CDY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946CDY-T1-GE3 - 894616-SI4946CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946CDY-T1-GE3
894616-SI4946CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946CDY-T1-GE3 894616-SI4946CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894616-SI4946CDY-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4946 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4946CDY-T1-GE3DKR, SI4946CDY-T1-GE3CT, SI4946CDY-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894616-SI4946CDY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 5.2A (Ta), 6.1A (Tc) 2W (Ta), 2.8W (Tc) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4946
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4946CDY-T1-GE3DKR, SI4946CDY-T1-GE3CT, SI4946CDY-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4946CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4946CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4946CDY-T1-GE3
MOSFET 2N-CH 60V 5.2A/6.1A 8SO

MOSFET 2N-CH 60V 5.2A/6.1A 8SO

Supplier's Site
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet
Dual Mosfet, N-Ch, 60V, 6.1A, Soic; Transistor Polarity Vishay - 50AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 60V, 6.1A, Soic; Transistor Polarity Vishay
50AC9666
Dual Mosfet, N-Ch, 60V, 6.1A, Soic; Transistor Polarity Vishay 50AC9666
DUAL MOSFET, N-CH, 60V, 6.1A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.1A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL MOSFET, N-CH, 60V, 6.1A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.1A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N-Channel 60-V (D-S) Mosfet Vishay - 26AK9925 - Newark, An Avnet Company
Chicago, IL, United States
Dual N-Channel 60-V (D-S) Mosfet Vishay
26AK9925
Dual N-Channel 60-V (D-S) Mosfet Vishay 26AK9925
DUAL N-CHANNEL 60-V (D-S) MOSFET

DUAL N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
FET, MOSFET Arrays - SI4946CDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4946CDY-T1-GE3
FET, MOSFET Arrays SI4946CDY-T1-GE3
MOSFET N-CHAN DUAL 60V SO-8

MOSFET N-CHAN DUAL 60V SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4946CDY-T1-GE3 SI4946CDY-T1-GE3TR-ND 894616-SI4946CDY-T1-GE3 SI4946CDY-T1-GE3 SI4946CDY-T1-GE3 50AC9666 26AK9925 SI4946CDY-T1-GE3
Product Name MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946CDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual Mosfet, N-Ch, 60V, 6.1A, Soic; Transistor Polarity Vishay Dual N-Channel 60-V (D-S) Mosfet Vishay FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SOT3; 8-SO TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers