Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4943CDY-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4943CDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-E3DKR-ND
FET, MOSFET Arrays SI4943CDY-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943CDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-E3TR-ND
FET, MOSFET Arrays SI4943CDY-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4943CDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4943CDY-T1-E3CT-ND
FET, MOSFET Arrays SI4943CDY-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 8A SOIC MOSFET Transistor
278-SI4943CDY-T1-E3
20V 8A SOIC MOSFET Transistor 278-SI4943CDY-T1-E3
P-CH MOSFET 20V 8A 19.2mR SOIC 2-Ch Product overview: SI4943CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943CDY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 8A 19.2mR SOIC 2-Ch Product overview: SI4943CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4943CDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-E3 - 1096042-SI4943CDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-E3
1096042-SI4943CDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-E3 1096042-SI4943CDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096042-SI4943CDY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1945pF @ 10V Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096042-SI4943CDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1945pF @ 10V
Maximum Rds On at Id,Vgs: 19.2 mOhm @ 8.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 20V Vgs SO-8

MOSFET -20V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4943CDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4943CDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4943CDY-T1-E3
MOSFET 2P-CH 20V 8A 8SOIC

MOSFET 2P-CH 20V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4943CDY-T1-E3DKR-ND 278-SI4943CDY-T1-E3 1096042-SI4943CDY-T1-E3 SI4943CDY-T1-E3 SI4943CDY-T1-E3
Product Name FET, MOSFET Arrays 20V 8A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4943CDY-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel P-Channel
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 - 1149860-AUIRFS3306 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers