The Si4936CDY is a dual N-channel 30-V MOSFET in an SO-8 package designed for low-current DC/DC conversion and notebook system power applications. It has a continuous drain current of 5.8 A at 25°C and 4.6 A at 70°C, with a drain-source on-state resistance of 0.040 Ω at 10 V gate-source voltage and 0.050 Ω at 4.5 V. The device features a total gate charge of 2.8 nC and operates within a junction temperature range of -55°C to 150°C. It is halogen-free according to IEC 61249-2-21 and meets RoHS compliance. Thermal resistance is 58°C/W junction-to-ambient under steady-state conditions on a 1" x 1" FR4 board.
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC2151 |
| Product Name | Transistor Polarity Vishay |
| Transistor Type | Transistor Polarity Vishay |