Manufacturer: Vishay Siliconix
Win Source Part Number: 794281-SI4936ADY-T1-
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 4.4A
Power - Max: 1.1W
Family Name: Si4936ADY
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Rds On (Maximum) @ Id, Vgs: 36 mOhm @ 5.9A, 10V
Alternative Parts (Cross-Reference): FDS6984S-Q; FDS6984S-NL; FDS6984S; uPA2757GR;
Introduction Date: April 20, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 4.4A 1.1W Surface Mount 8-SOIC
MOSFET 30V 5.9A 2.0W 36mohm @ 10V
MOSFET 2N-CH 30V 4.4A 8SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 794281-SI4936ADY-T1-GE3 | SI4936ADY-T1-GE3-ND | SI4936ADY-T1-GE3 | SI4936ADY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4936ADY-T1-GE3 | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |