Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-E3 SI4906DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 136393-SI4906DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 625pF @ 20V Maximum Rds On at Id,Vgs: 39 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 136393-SI4906DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 625pF @ 20V Maximum Rds On at Id,Vgs: 39 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-E3 - 136393-SI4906DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-E3
136393-SI4906DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-E3 136393-SI4906DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 136393-SI4906DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.6A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 625pF @ 20V Maximum Rds On at Id,Vgs: 39 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 136393-SI4906DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.6A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 625pF @ 20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 6.6A MOSFET Transistor
289-SI4906DY-T1-E3
40V 6.6A MOSFET Transistor 289-SI4906DY-T1-E3
MOSFET 2N-CH 40V 6.6A 8SOIC Product overview: SI4906DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4906DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 6.6A 8SOIC Product overview: SI4906DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4906DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4906DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4906DY-T1-E3TR-ND
FET, MOSFET Arrays SI4906DY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6.6A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 6.6A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET 2N-CH 40V 6.6A 8-SOIC - 880-SI4906DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V 6.6A 8-SOIC
880-SI4906DY-T1-E3
MOSFET 2N-CH 40V 6.6A 8-SOIC 880-SI4906DY-T1-E3
MOSFET 2N-CH 40V 6.6A 8-SOIC

MOSFET 2N-CH 40V 6.6A 8-SOIC

Supplier's Site
FET, MOSFET Arrays - SI4906DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4906DY-T1-E3
FET, MOSFET Arrays SI4906DY-T1-E3
MOSFET 2N-CH 40V 6.6A 8-SOIC

MOSFET 2N-CH 40V 6.6A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4906DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4906DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4906DY-T1-E3
MOSFET 2N-CH 40V 6.6A 8SOIC

MOSFET 2N-CH 40V 6.6A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 136393-SI4906DY-T1-E3 289-SI4906DY-T1-E3 SI4906DY-T1-E3TR-ND 880-SI4906DY-T1-E3 SI4906DY-T1-E3 SI4906DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4906DY-T1-E3 40V 6.6A MOSFET Transistor FET, MOSFET Arrays MOSFET 2N-CH 40V 6.6A 8-SOIC FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 40 volts 40 volts 40 volts
PD 3100 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data