Vishay Intertechnology, Inc. SMD 30V 8.8A SOIC MOSFET Transistor SI4892DY-T1-E3

Description
N-CH MOSFET 30V 8.8A 12mR SOIC Surface Mount Product overview: SI4892DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4892DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 8.8A 12mR SOIC Surface Mount Product overview: SI4892DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4892DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 8.8A SOIC MOSFET Transistor
278-SI4892DY-T1-E3
SMD 30V 8.8A SOIC MOSFET Transistor 278-SI4892DY-T1-E3
N-CH MOSFET 30V 8.8A 12mR SOIC Surface Mount Product overview: SI4892DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4892DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 8.8A 12mR SOIC Surface Mount Product overview: SI4892DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.8A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4892DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4892DY-T1-E3 - 028549-SI4892DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4892DY-T1-E3
028549-SI4892DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4892DY-T1-E3 028549-SI4892DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028549-SI4892DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: Si4892DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 800mV @ 250μA (Min) Max Gate Charge: 10.5nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 12.4A, 10V Alternative Parts (Cross-Reference): ISL9N312ASK8T; RK4410; NDS8410A-Q; RXH100N03TB; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028549-SI4892DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: Si4892DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 800mV @ 250μA (Min)
Max Gate Charge: 10.5nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 12.4A, 10V
Alternative Parts (Cross-Reference): ISL9N312ASK8T; RK4410; NDS8410A-Q; RXH100N03TB;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4892DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4892DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4892DY-T1-E3
MOSFET N-CH 30V 8.8A 8SO

MOSFET N-CH 30V 8.8A 8SO

Supplier's Site
MOSFET N-CH 30V 8.8A 8-SOIC - 880-SI4892DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 8.8A 8-SOIC
880-SI4892DY-T1-E3
MOSFET N-CH 30V 8.8A 8-SOIC 880-SI4892DY-T1-E3
MOSFET N-CH 30V 8.8A 8-SOIC

MOSFET N-CH 30V 8.8A 8-SOIC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d - 70026116 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d
70026116
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d 70026116
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d

MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4892DY-T1-E3 028549-SI4892DY-T1-E3 SI4892DY-T1-E3 880-SI4892DY-T1-E3 70026116
Product Name SMD 30V 8.8A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4892DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 8.8A 8-SOIC MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.01Ohm;ID 8.8A;SO-8;PD 1.6W;VGS +/-20V;-55d
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 8-SO SO-8
Unlock Full Specs
to access all available technical data