Manufacturer: Vishay
Win Source Part Number: 028535-SI4838DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 60nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3 mOhm @ 25A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
N-CH JFET, 12V, 17A, 3mR RdsOn, SOP-8 Product overview: SI4838DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4838DY-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 12V 17A 8SO
MOSFET RECOMMENDED ALT 781-SI4838BDY-GE3
MOSFET, N CHANNEL, 12V, 17A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes
N CHANNEL MOSFET, 12V, 25A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mVRoHS Compliant: Yes
MOSFET N-CH 12V 17A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028535-SI4838DY-T1-E3 | 2088-SI4838DY-T1-E3 | SI4838DY-T1-E3TR-ND | SI4838DY-T1-E3 | SI4838DY-T1-E3 | 11X2605 | 06J7907 | SI4838DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4838DY-T1-E3 | 12V 17A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N Channel, 12V, 17A, Soic-8; Channel Type Vishay | N Channel Mosfet, 12V, 25A, Soic, Full Reel; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 12 volts | 12 volts | ||||||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |