Vishay Precision Group FET, MOSFET Arrays SI4816BDY-T1-E3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4816BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-E3TR-ND
FET, MOSFET Arrays SI4816BDY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4816BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-E3CT-ND
FET, MOSFET Arrays SI4816BDY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4816BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-E3DKR-ND
FET, MOSFET Arrays SI4816BDY-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 30V 8.2A MOSFET Transistor
278-SI4816BDY-T1-E3
SMD 30V 8.2A MOSFET Transistor 278-SI4816BDY-T1-E3
2 N-CH MOSFET 30V 8.2A 18.5mR SO Surface Mount Product overview: SI4816BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4816BDY-T1-E3 can be used for catalog matching and distributor lookup.

2 N-CH MOSFET 30V 8.2A 18.5mR SO Surface Mount Product overview: SI4816BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4816BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-E3 - 028528-SI4816BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-E3
028528-SI4816BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-E3 028528-SI4816BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028528-SI4816BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Family Name: Si4816BDY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W, 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A, 8.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 5V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 6.8A, 10V Alternative Parts (Cross-Reference): AO4940; IRF7904PBF; AO4916; Introduction Date: October 28, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028528-SI4816BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Family Name: Si4816BDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W, 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A, 8.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 5V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 6.8A, 10V
Alternative Parts (Cross-Reference): AO4940; IRF7904PBF; AO4916;
Introduction Date: October 28, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Vishay - 51K6965 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Vishay
51K6965
Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Vishay 51K6965
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 30V, 0.0093Ohm, 8.2A, Soic-8, Full Reel; Transistor Polarity Vishay - 73W9413 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 0.0093Ohm, 8.2A, Soic-8, Full Reel; Transistor Polarity Vishay
73W9413
Mosfet, Dual N Channel, 30V, 0.0093Ohm, 8.2A, Soic-8, Full Reel; Transistor Polarity Vishay 73W9413
MOSFET, DUAL N CHANNEL, 30V, 0.0093OHM, 8.2A, SOIC-8, FULL REEL; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.2A; On Resistance Rds(on):0.0093ohm; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 0.0093OHM, 8.2A, SOIC-8, FULL REEL; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.2A; On Resistance Rds(on):0.0093ohm; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4816BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4816BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4816BDY-T1-E3
MOSFET 2N-CH 30V 5.8A/8.2A 8SOIC

MOSFET 2N-CH 30V 5.8A/8.2A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4816BDY-T1-E3TR-ND 278-SI4816BDY-T1-E3 028528-SI4816BDY-T1-E3 SI4816BDY-T1-E3 51K6965 73W9413 SI4816BDY-T1-E3
Product Name FET, MOSFET Arrays SMD 30V 8.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-E3 MOSFET Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Vishay Mosfet, Dual N Channel, 30V, 0.0093Ohm, 8.2A, Soic-8, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel
PD 1250 milliwatts 1000 to 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details