Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI4808DY-T1-GE3

Description
Win Source Part Number: 1092873-SI4808DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.7A Rds On (Max) @ Id, Vgs: 22mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 800mV @ 250µA (Min) Power - Max: 1.1W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4808
Request a Quote Datasheet
Description
Win Source Part Number: 1092873-SI4808DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.7A Rds On (Max) @ Id, Vgs: 22mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 800mV @ 250µA (Min) Power - Max: 1.1W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1092873-SI4808DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1092873-SI4808DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1092873-SI4808DY-T1-GE3
Win Source Part Number: 1092873-SI4808DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.7A Rds On (Max) @ Id, Vgs: 22mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 800mV @ 250µA (Min) Power - Max: 1.1W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4808

Win Source Part Number: 1092873-SI4808DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: LITTLE FOOT®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5.7A
Rds On (Max) @ Id, Vgs: 22mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 800mV @ 250µA (Min)
Power - Max: 1.1W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4808

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4808DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4808DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4808DY-T1-GE3
MOSFET 2N-CH 30V 5.7A 8SOIC

MOSFET 2N-CH 30V 5.7A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 7.5A 2.0W 22mohm @ 10V

MOSFET 30V 7.5A 2.0W 22mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092873-SI4808DY-T1-GE3 SI4808DY-T1-GE3 SI4808DY-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

15W, 30-1215 MHz, GaN RF Input-Matched Transistor - QPD1000A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1215 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers