Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY SI4724CY

Description
Manufacturer: Vishay Win Source Part Number: 322056-SI4724CY Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 322056-SI4724CY Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY - 322056-SI4724CY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY
322056-SI4724CY
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY 322056-SI4724CY
Manufacturer: Vishay Win Source Part Number: 322056-SI4724CY Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 322056-SI4724CY
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: UVLO
Number of Outputs: 2
Current - Output (Max): 5.1A, 6.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 24 mOhm, 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 322056-SI4724CY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY
Polarity N-Channel
Unlock Full Specs
to access all available technical data