Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4684DY-T1-E3 SI4684DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028518-SI4684DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF7811ATRPBF; Si4684DY-T1-GE3; RS3E135BNGZETB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028518-SI4684DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF7811ATRPBF; Si4684DY-T1-GE3; RS3E135BNGZETB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4684DY-T1-E3 - 028518-SI4684DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4684DY-T1-E3
028518-SI4684DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4684DY-T1-E3 028518-SI4684DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028518-SI4684DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRF7811ATRPBF; Si4684DY-T1-GE3; RS3E135BNGZETB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028518-SI4684DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2080pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): IRF7811ATRPBF; Si4684DY-T1-GE3; RS3E135BNGZETB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
278-SI4684DY-T1-E3
30V 16A MOSFET Transistor 278-SI4684DY-T1-E3
MOSFET N-CH 30V 16A 8SO Product overview: SI4684DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4684DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8SO Product overview: SI4684DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4684DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4684DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4684DY-T1-E3-ND
Single FETs, MOSFETs SI4684DY-T1-E3-ND
N-Channel 30V 16A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

N-Channel 30V 16A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4684DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4684DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4684DY-T1-E3
MOSFET N-CH 30V 16A 8SO

MOSFET N-CH 30V 16A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 028518-SI4684DY-T1-E3 278-SI4684DY-T1-E3 SI4684DY-T1-E3-ND SI4684DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4684DY-T1-E3 30V 16A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2500 to 4450 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details