Vishay Precision Group Single FETs, MOSFETs SI4620DY-T1-GE3

Description
N-Channel 30V 6A (Ta), 7.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6A (Ta), 7.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4620DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4620DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4620DY-T1-GE3TR-ND
N-Channel 30V 6A (Ta), 7.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount 8-SOIC

N-Channel 30V 6A (Ta), 7.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4620DY-T1-GE3 - 1095970-SI4620DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4620DY-T1-GE3
1095970-SI4620DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4620DY-T1-GE3 1095970-SI4620DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095970-SI4620DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta), 7.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 1040pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095970-SI4620DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta), 7.5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 1040pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4620DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4620DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4620DY-T1-GE3
MOSFET N-CH 30V 6A/7.5A 8SO

MOSFET N-CH 30V 6A/7.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4620DY-T1-GE3TR-ND 1095970-SI4620DY-T1-GE3 SI4620DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4620DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 1040 pF @ 15 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details