Vishay Intertechnology, Inc. 30V 8A 15.2A MOSFET Transistor SI4618DY-T1-E3

Description
MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A 15.2A MOSFET Transistor
289-SI4618DY-T1-E3
30V 8A 15.2A MOSFET Transistor 289-SI4618DY-T1-E3
MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4618DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4618DY-T1-E3TR-ND
FET, MOSFET Arrays SI4618DY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4618DY-T1-E3 - 064497-SI4618DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4618DY-T1-E3
064497-SI4618DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4618DY-T1-E3 064497-SI4618DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064497-SI4618DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.98W, 4.16W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A, 15.2A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1535pF @ 15V Maximum Rds On at Id,Vgs: 17 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064497-SI4618DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.98W, 4.16W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 15.2A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1535pF @ 15V
Maximum Rds On at Id,Vgs: 17 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI4618DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4618DY-T1-E3
FET, MOSFET Arrays SI4618DY-T1-E3
MOSFET 2N-CH 30V 8A 8-SOIC

MOSFET 2N-CH 30V 8A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4618DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4618DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4618DY-T1-E3
MOSFET 2N-CH 30V 8A/15.2A 8SOIC

MOSFET 2N-CH 30V 8A/15.2A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4618DY-T1-E3 SI4618DY-T1-E3TR-ND 064497-SI4618DY-T1-E3 SI4618DY-T1-E3 SI4618DY-T1-E3
Product Name 30V 8A 15.2A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4618DY-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
Unlock Full Specs
to access all available technical data