Vishay Intertechnology, Inc. 4.9A 2W MOSFET Transistor SI4539DY-T1-E3

Description
MOSFET 30 Volt 5.9/4.9A 2W Product overview: SI4539DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4539DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 30 Volt 5.9/4.9A 2W Product overview: SI4539DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4539DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
4.9A 2W MOSFET Transistor
285-SI4539DY-T1-E3
4.9A 2W MOSFET Transistor 285-SI4539DY-T1-E3
MOSFET 30 Volt 5.9/4.9A 2W Product overview: SI4539DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4539DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 30 Volt 5.9/4.9A 2W Product overview: SI4539DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9A, 2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.9A, 2W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4539DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539DY-T1-E3 - 965592-SI4539DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539DY-T1-E3
965592-SI4539DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539DY-T1-E3 965592-SI4539DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965592-SI4539DY-T1-E 3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2 W Height: 1.55 mm Weight: 506.605978 mg Number of Channels: 2 Width: 4 mm Rise Time: 13 ns Fall Time: 15 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Turn-On Delay Time: 9 ns Continuous Drain Current (ID): 5.8 A Turn-Off Delay Time: 25 ns Drain to Source Resistance: 53 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965592-SI4539DY-T1-E3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2 W
Height: 1.55 mm
Weight: 506.605978 mg
Number of Channels: 2
Width: 4 mm
Rise Time: 13 ns
Fall Time: 15 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 5.8 A
Turn-Off Delay Time: 25 ns
Drain to Source Resistance: 53 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI4539DY-T1-E3 965592-SI4539DY-T1-E3
Product Name 4.9A 2W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4539DY-T1-E3
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data