Mosfet Array N and P-Channel 30V 3.7A, 3A 1.13W, 1.2W Surface Mount 8-SOIC
MOSFET N/P-CH 30V 3.7A/3A 8SOIC Product overview: SI4532ADY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4532ADY-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET, Dual, Complementary, 30V, 4.9/-3.9A, 2W, SO-8
MOSFET N/P-CH 30V 3.7A/3A 8SOIC
MOSFET N/P-CH 30V 3.7A 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4532ADY-T1-E3TR-ND | 289-SI4532ADY-T1-E3 | 70026111 | SI4532ADY-T1-E3 | SI4532ADY-T1-E3 |
| Product Name | FET, MOSFET Arrays | 30V 3.7A 3A MOSFET Transistor | MOSFET, Dual, Complementary, 30V, 4.9/-3.9A, 2W, SO-8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel; N and P-Channel |