Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4500BDY-T1-E3 SI4500BDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 135805-SI4500BDY-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.6A, 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135805-SI4500BDY-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.6A, 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4500BDY-T1-E3 - 135805-SI4500BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4500BDY-T1-E3
135805-SI4500BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4500BDY-T1-E3 135805-SI4500BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 135805-SI4500BDY-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.6A, 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 135805-SI4500BDY-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.6A, 3.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9.1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
20V 6.6A MOSFET Transistor
289-SI4500BDY-T1-E3
20V 6.6A MOSFET Transistor 289-SI4500BDY-T1-E3
MOSFET N/P-CH 20V 6.6A 8SOIC Product overview: SI4500BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4500BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 6.6A 8SOIC Product overview: SI4500BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4500BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4500BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4500BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4500BDY-T1-E3
MOSFET N/P-CH 20V 6.6A 8SOIC

MOSFET N/P-CH 20V 6.6A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4500BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4500BDY-T1-E3
FET, MOSFET Arrays SI4500BDY-T1-E3
MOSFET N/P-CH 20V 6.6A 8SOIC

MOSFET N/P-CH 20V 6.6A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 135805-SI4500BDY-T1-E3 289-SI4500BDY-T1-E3 SI4500BDY-T1-E3 SI4500BDY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4500BDY-T1-E3 20V 6.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; N and P-Channel, Common Drain
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers