Vishay Precision Group Single FETs, MOSFETs SI4488DY-T1-GE3

Description
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4488DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4488DY-T1-GE3TR-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4488DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4488DY-T1-GE3DKR-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4488DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4488DY-T1-GE3CT-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-GE3 - 142284-SI4488DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-GE3
142284-SI4488DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-GE3 142284-SI4488DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 142284-SI4488DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 36nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142284-SI4488DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 36nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 150V 3.5A MOSFET Transistor
278-SI4488DY-T1-GE3
SMD 150V 3.5A MOSFET Transistor 278-SI4488DY-T1-GE3
N-CH MOSFET 150V 3.5A 50mR SO Surface Mount Product overview: SI4488DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4488DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 150V 3.5A 50mR SO Surface Mount Product overview: SI4488DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4488DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4488DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4488DY-T1-GE3
Single FETs, MOSFETs SI4488DY-T1-GE3
MOSFET N-CH 150V 3.5A 8SO

MOSFET N-CH 150V 3.5A 8SO

Supplier's Site Datasheet
N Ch Mosfet; Channel Type Vishay - 15R5041 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
15R5041
N Ch Mosfet; Channel Type Vishay 15R5041
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet; Channel Type Vishay - 26R1883 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
26R1883
N Channel Mosfet; Channel Type Vishay 26R1883
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs SO-8

MOSFET 150V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4488DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4488DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4488DY-T1-GE3
MOSFET N-CH 150V 3.5A 8SO

MOSFET N-CH 150V 3.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4488DY-T1-GE3TR-ND 142284-SI4488DY-T1-GE3 278-SI4488DY-T1-GE3 SI4488DY-T1-GE3 15R5041 26R1883 SI4488DY-T1-GE3 SI4488DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-GE3 SMD 150V 3.5A MOSFET Transistor Single FETs, MOSFETs N Ch Mosfet; Channel Type Vishay N Channel Mosfet; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 150 volts 150 volts
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data