Vishay Precision Group Single FETs, MOSFETs SI4488DY-T1-E3

Description
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4488DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-E3CT-ND
Single FETs, MOSFETs SI4488DY-T1-E3CT-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4488DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-E3TR-ND
Single FETs, MOSFETs SI4488DY-T1-E3TR-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4488DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4488DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4488DY-T1-E3DKR-ND
N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 150V 3.5A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-E3 - 028502-SI4488DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-E3
028502-SI4488DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-E3 028502-SI4488DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028502-SI4488DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 36nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028502-SI4488DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 36nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 3.5A MOSFET Transistor
278-SI4488DY-T1-E3
150V 3.5A MOSFET Transistor 278-SI4488DY-T1-E3
N-CH MOSFET, 150V, 3.5A, 50mR Rds On, SOP-8 Product overview: SI4488DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4488DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 150V, 3.5A, 50mR Rds On, SOP-8 Product overview: SI4488DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4488DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs SO-8

MOSFET 150V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4488DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4488DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4488DY-T1-E3
MOSFET N-CH 150V 3.5A 8SO

MOSFET N-CH 150V 3.5A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4488DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4488DY-T1-E3
Single FETs, MOSFETs SI4488DY-T1-E3
MOSFET N-CH 150V 3.5A 8SO

MOSFET N-CH 150V 3.5A 8SO

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 3.5A, Soic-8; Channel Type Vishay - 69W7200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 3.5A, Soic-8; Channel Type Vishay
69W7200
Mosfet, N Channel, 150V, 3.5A, Soic-8; Channel Type Vishay 69W7200
MOSFET, N CHANNEL, 150V, 3.5A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 3.5A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, Full Reel; Channel Type Vishay - 06J7769 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
06J7769
N Channel Mosfet, Full Reel; Channel Type Vishay 06J7769
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4488DY-T1-E3CT-ND 028502-SI4488DY-T1-E3 278-SI4488DY-T1-E3 SI4488DY-T1-E3 SI4488DY-T1-E3 SI4488DY-T1-E3 69W7200 06J7769
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4488DY-T1-E3 150V 3.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 150V, 3.5A, Soic-8; Channel Type Vishay N Channel Mosfet, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
V(BR)DSS 150 volts 150 volts
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1010EZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers