Vishay Precision Group P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay SI4459ADY-T1-GE3.

Description
P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay - 28AC2142 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay
28AC2142
P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay 28AC2142
P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 29A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC2142
Product Name P Channel Mosfet, -30V, 29A, Soic, Full Reel; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - BUK6E2R3-40C,127 - Rochester Electronics
Specs
Polarity N-Channel
Package Type SOT226
Packing Method Tube; Tube
View Details
3 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers