Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447DY-T1-GE3 SI4447DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 111314-SI4447DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 805pF @ 20V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.5A, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111314-SI4447DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 805pF @ 20V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.5A, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447DY-T1-GE3 - 111314-SI4447DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447DY-T1-GE3
111314-SI4447DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447DY-T1-GE3 111314-SI4447DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 111314-SI4447DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 805pF @ 20V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 72 mOhm @ 4.5A, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 111314-SI4447DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 15V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 805pF @ 20V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 72 mOhm @ 4.5A, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4447DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4447DY-T1-GE3CT-ND
P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4447DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4447DY-T1-GE3DKR-ND
P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4447DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4447DY-T1-GE3TR-ND
P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

P-Channel 40V 3.3A (Ta) 1.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 40V 3.3A SOIC MOSFET Transistor
278-SI4447DY-T1-GE3
P-Channel 40V 3.3A SOIC MOSFET Transistor 278-SI4447DY-T1-GE3
P-Channel Power MOSFET, 40V, 3.3A, 54mR, SOIC Product overview: SI4447DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 3.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4447DY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, 40V, 3.3A, 54mR, SOIC Product overview: SI4447DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 3.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4447DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4447DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4447DY-T1-GE3
Single FETs, MOSFETs SI4447DY-T1-GE3
MOSFET P-CH 40V 3.3A 8SO

MOSFET P-CH 40V 3.3A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 4.5A 2.0W 54mohm @ 10V

MOSFET 40V 4.5A 2.0W 54mohm @ 10V

Buy Now Datasheet
P Ch Mosfet; Channel Type Vishay - 84R8052 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet; Channel Type Vishay
84R8052
P Ch Mosfet; Channel Type Vishay 84R8052
P CH MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:1.1W RoHS Compliant: Yes

P CH MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; Power Dissipation:1.1W RoHS Compliant: Yes

Supplier's Site
P Ch Mosfet, Full Reel; Channel Type Vishay - 15R5021 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, Full Reel; Channel Type Vishay
15R5021
P Ch Mosfet, Full Reel; Channel Type Vishay 15R5021
P CH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; No. of Pins:8Pins RoHS Compliant: Yes

P CH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4447DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4447DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4447DY-T1-GE3
MOSFET P-CH 40V 3.3A 8SO

MOSFET P-CH 40V 3.3A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 111314-SI4447DY-T1-GE3 SI4447DY-T1-GE3CT-ND 278-SI4447DY-T1-GE3 SI4447DY-T1-GE3 SI4447DY-T1-GE3 84R8052 15R5021 SI4447DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447DY-T1-GE3 Single FETs, MOSFETs P-Channel 40V 3.3A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET P Ch Mosfet; Channel Type Vishay P Ch Mosfet, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data