Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447ADY-T1-GE3 SI4447ADY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095946-SI4447ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 970pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095946-SI4447ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 970pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447ADY-T1-GE3 - 1095946-SI4447ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447ADY-T1-GE3
1095946-SI4447ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447ADY-T1-GE3 1095946-SI4447ADY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095946-SI4447ADY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.2A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 970pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095946-SI4447ADY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.2A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 970pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel -40V 7.2A MOSFET Transistor
278-SI4447ADY-T1-GE3
P-Channel -40V 7.2A MOSFET Transistor 278-SI4447ADY-T1-GE3
P-Channel MOSFET, -40V, 7.2A, 45mR Rds On, SO-8 Product overview: SI4447ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4447ADY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -40V, 7.2A, 45mR Rds On, SO-8 Product overview: SI4447ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4447ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807948P
MOSFETs 1807948P
P-Ch MOSFET SO-8 40V 45mohm @ 10V

P-Ch MOSFET SO-8 40V 45mohm @ 10V

Supplier's Site
MOSFETs - 1807948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807948
MOSFETs 1807948
P-Ch MOSFET SO-8 40V 45mohm @ 10V

P-Ch MOSFET SO-8 40V 45mohm @ 10V

Supplier's Site
MOSFETs - 1807289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807289
MOSFETs 1807289
P-Ch MOSFET SO-8 40V 45mohm @ 10V

P-Ch MOSFET SO-8 40V 45mohm @ 10V

Supplier's Site
Single FETs, MOSFETs - SI4447ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447ADY-T1-GE3TR-ND
Single FETs, MOSFETs SI4447ADY-T1-GE3TR-ND
P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4447ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447ADY-T1-GE3CT-ND
Single FETs, MOSFETs SI4447ADY-T1-GE3CT-ND
P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4447ADY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4447ADY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4447ADY-T1-GE3DKR-ND
P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 40V 7.2A (Tc) 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET -40V Vds 20V Vgs SO-8

MOSFET -40V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4447ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4447ADY-T1-GE3
Single FETs, MOSFETs SI4447ADY-T1-GE3
MOSFET P-CH 40V 7.2A 8SO

MOSFET P-CH 40V 7.2A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4447ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4447ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4447ADY-T1-GE3
MOSFET P-CH 40V 7.2A 8SO

MOSFET P-CH 40V 7.2A 8SO

Supplier's Site
Mosfet, P-Ch, 40V, 7.2A, Soic; Channel Type Vishay - 64T4066 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 7.2A, Soic; Channel Type Vishay
64T4066
Mosfet, P-Ch, 40V, 7.2A, Soic; Channel Type Vishay 64T4066
MOSFET, P-CH, 40V, 7.2A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 7.2A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
P-Channel 40-V (D-S) Mosfet Vishay - 26AK9924 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 40-V (D-S) Mosfet Vishay
26AK9924
P-Channel 40-V (D-S) Mosfet Vishay 26AK9924
P-CHANNEL 40-V (D-S) MOSFET

P-CHANNEL 40-V (D-S) MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095946-SI4447ADY-T1-GE3 278-SI4447ADY-T1-GE3 1807948P SI4447ADY-T1-GE3TR-ND SI4447ADY-T1-GE3 SI4447ADY-T1-GE3 SI4447ADY-T1-GE3 64T4066 26AK9924
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4447ADY-T1-GE3 P-Channel -40V 7.2A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 7.2A, Soic; Channel Type Vishay P-Channel 40-V (D-S) Mosfet Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 40 volts 40 volts
PD 2500 to 4200 milliwatts 4200 milliwatts 4200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data